DIODES Incorporated High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc. FMMT618

Description
HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc. - 96K9967 - Newark, An Avnet Company
Chicago, IL, United States
High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc.
96K9967
High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc. 96K9967
HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

HIGH VOLTAGE TRANSISTOR, NPN, 20V; Transistor Polarity:NPN; Collector Emitter Voltage Max:20V; Continuous Collector Current:2.5A; Power Dissipation:625mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 96K9967
Product Name High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc.
Transistor Type High Voltage Transistor, Npn, 20V; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 73848814 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1660458 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details