DIODES Incorporated Transistor, Pnp, 300V, 500Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc. FMMT597

Description
TRANSISTOR, PNP, 300V, 500mA, 500mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRANSISTOR, PNP, 300V, 500mA, 500mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, 300V, 500Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc. - 96K9964 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 300V, 500Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc.
96K9964
Transistor, Pnp, 300V, 500Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc. 96K9964
TRANSISTOR, PNP, 300V, 500mA, 500mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, 300V, 500mA, 500mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:300V; Continuous Collector Current:500mA; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistors - FMMT597 - ODG (Origin Data Global)
Shenzhen, China
Transistors
FMMT597
Transistors FMMT597
SOT-23 Bipolar (BJT) ROHS

SOT-23 Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors
Product Number 96K9964 FMMT597
Product Name Transistor, Pnp, 300V, 500Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc. Transistors
Transistor Type Transistor, Pnp, 300V, 500Ma, 500Mw, Sot-23; Transistor Polarity Diodes Inc.
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827286P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type UDFN
View Details
MOSFET Transistor - 285-79N03S - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
2 suppliers
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers