The FMMT596Q is a PNP high voltage transistor in SOT23 package designed for automotive applications requiring AEC-Q101 qualification. It has a collector-emitter voltage rating of -200V, continuous collector current of -0.3A, and peak pulse current of -1A with 500mW power dissipation. The device is RoHS compliant, halogen and antimony free, and rated for operation from -55°C to +150°C. Its thermal resistance is 250°C/W from junction to ambient when mounted on a 15mm x 15mm 1oz copper PCB. The part meets ESD standards with 2,000V HBM and 1,000V CDM ratings. The SOT23 package has a weight of approximately 0.008 grams and is rated UL 94V-0.
TRANS PNP 200V 0.3A SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-FMMT596QTA-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |