TRANS PNP 60V 1A SOT23-3 Product overview: FMMT591QTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591QTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039177-FMMT591QTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 350mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 500mW Surface Mount SOT-23-3
TRANS PNP 60V 1A SOT23-3
TRANS, PNP, 60V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS PNP 60V 1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT591QTA | 1039177-FMMT591QTA | FMMT591QTADITR-ND | 233-FMMT591QTA | FMMT591QTA | 28AK9720 | FMMT591QTA |
| Product Name | 60V 1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT591QTA | Single Bipolar Transistors | GP BJT | Single Bipolar Transistors | Trans, Pnp, 60V, 1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP; PNP | PNP; PNP | PNP | |
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 2000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |