DIODES Incorporated 40V 1A SOT23 Bipolar Transistor FMMT591ATA

Description
TRANS PNP 40V 1A SOT23-3 Product overview: FMMT591ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 1A SOT23-3 Product overview: FMMT591ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1A SOT23 Bipolar Transistor
276-FMMT591ATA
40V 1A SOT23 Bipolar Transistor 276-FMMT591ATA
TRANS PNP 40V 1A SOT23-3 Product overview: FMMT591ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591ATA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 1A SOT23-3 Product overview: FMMT591ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT591ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT591ATA - 016332-FMMT591ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT591ATA
016332-FMMT591ATA
TRANSISTORS - Transistors (BJT) - Single - FMMT591ATA 016332-FMMT591ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 016332-FMMT591ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 5V Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016332-FMMT591ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - FMMT591ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT591ADKR-ND
Single Bipolar Transistors FMMT591ADKR-ND
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT591ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT591ACT-ND
Single Bipolar Transistors FMMT591ACT-ND
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT591ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT591ATR-ND
Single Bipolar Transistors FMMT591ATR-ND
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANS PNP 40V 1A SOT23-3 - 233-FMMT591ATA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 1A SOT23-3
233-FMMT591ATA
TRANS PNP 40V 1A SOT23-3 233-FMMT591ATA
TRANS PNP 40V 1A SOT23-3

TRANS PNP 40V 1A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT591ATA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT591ATA
40V 500mW 300@100mA,5V 1A PNP SOT-23 Bipolar Transistors - BJT ROHS

40V 500mW 300@100mA,5V 1A PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT591ATA
Bipolar Transistors - BJT FMMT591ATA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet
Single Bipolar Transistors - FMMT591ATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT591ATA
Single Bipolar Transistors FMMT591ATA
TRANS PNP 40V 1A SOT23-3

TRANS PNP 40V 1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT591ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT591ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT591ATA
TRANS PNP 40V 1A SOT23-3

TRANS PNP 40V 1A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-FMMT591ATA 016332-FMMT591ATA FMMT591ADKR-ND 233-FMMT591ATA FMMT591ATA FMMT591ATA FMMT591ATA FMMT591ATA
Product Name 40V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT591ATA Single Bipolar Transistors TRANS PNP 40V 1A SOT23-3 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data