DIODES Incorporated 150V 1A SOT23 Bipolar Transistor FMMT495TA

Description
TRANS NPN 150V 1A SOT23-3 Product overview: FMMT495TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT495TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 150V 1A SOT23-3 Product overview: FMMT495TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT495TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1A SOT23 Bipolar Transistor
276-FMMT495TA
150V 1A SOT23 Bipolar Transistor 276-FMMT495TA
TRANS NPN 150V 1A SOT23-3 Product overview: FMMT495TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT495TA can be used for catalog matching and distributor lookup.

TRANS NPN 150V 1A SOT23-3 Product overview: FMMT495TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT495TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMT495CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT495CT-ND
Single Bipolar Transistors FMMT495CT-ND
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT495TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT495TR-ND
Single Bipolar Transistors FMMT495TR-ND
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT495DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT495DKR-ND
Single Bipolar Transistors FMMT495DKR-ND
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 150V 1A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT495TA - 016323-FMMT495TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT495TA
016323-FMMT495TA
TRANSISTORS - Transistors (BJT) - Single - FMMT495TA 016323-FMMT495TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016323-FMMT495TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 300mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 10 @ 250mA, 10V Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016323-FMMT495TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 300mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 10 @ 250mA, 10V
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT495TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT495TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT495TA
TRANS NPN 150V 1A SOT23-3

TRANS NPN 150V 1A SOT23-3

Supplier's Site
Single Bipolar Transistors - FMMT495TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT495TA
Single Bipolar Transistors FMMT495TA
TRANS NPN 150V 1A SOT23-3

TRANS NPN 150V 1A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT495TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT495TA
150V 500mW 10@250mA,10V 1A NPN SOT-23 Bipolar Transistors - BJT ROHS

150V 500mW 10@250mA,10V 1A NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Npn, 150V, 1A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3969 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 150V, 1A, Sot-23; Transistor Polarity Diodes Inc.
07AH3969
Transistor, Npn, 150V, 1A, Sot-23; Transistor Polarity Diodes Inc. 07AH3969
TRANSISTOR, NPN, 150V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:150V; Transition Frequency ft:100MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 150V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:150V; Transition Frequency ft:100MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 150V, 1A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3970 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 150V, 1A, Sot-23; Transistor Polarity Diodes Inc.
07AH3970
Transistor, Npn, 150V, 1A, Sot-23; Transistor Polarity Diodes Inc. 07AH3970
TRANSISTOR, NPN, 150V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:150V; Transition Frequency ft:100MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 150V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:150V; Transition Frequency ft:100MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT495TA
Bipolar Transistors - BJT FMMT495TA
Bipolar Transistors - BJT NPN High Voltage

Bipolar Transistors - BJT NPN High Voltage

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FMMT495TA FMMT495CT-ND 016323-FMMT495TA FMMT495TA FMMT495TA FMMT495TA 07AH3969 FMMT495TA
Product Name 150V 1A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT495TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Npn, 150V, 1A, Sot-23; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN NPN NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 150 volts 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR148SE6433HTMA1TR-NDTR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers