DIODES Incorporated Single Bipolar Transistors FMMT491ATA

Description
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT491ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT491ACT-ND
Single Bipolar Transistors FMMT491ACT-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT491ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT491ATR-ND
Single Bipolar Transistors FMMT491ATR-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT491ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT491ADKR-ND
Single Bipolar Transistors FMMT491ADKR-ND
Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 1A 150MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT491ATA - 016320-FMMT491ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT491ATA
016320-FMMT491ATA
TRANSISTORS - Transistors (BJT) - Single - FMMT491ATA 016320-FMMT491ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 016320-FMMT491ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: FMMT491A Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BC817-25-GS18; BC81716-T; BC817-40-GS08; Introduction Date: October 27, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016320-FMMT491ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: FMMT491A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BC817-25-GS18; BC81716-T; BC817-40-GS08;
Introduction Date: October 27, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 1A SOT23 Bipolar Transistor
276-FMMT491ATA
40V 1A SOT23 Bipolar Transistor 276-FMMT491ATA
TRANS NPN 40V 1A SOT23-3 Product overview: FMMT491ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT491ATA can be used for catalog matching and distributor lookup.

TRANS NPN 40V 1A SOT23-3 Product overview: FMMT491ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT491ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Npn, 40V, 1A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3967 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 1A, Sot-23; Transistor Polarity Diodes Inc.
07AH3967
Transistor, Npn, 40V, 1A, Sot-23; Transistor Polarity Diodes Inc. 07AH3967
TRANSISTOR, NPN, 40V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Npn, 40V, 1A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3968 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 40V, 1A, Sot-23; Transistor Polarity Diodes Inc.
07AH3968
Transistor, Npn, 40V, 1A, Sot-23; Transistor Polarity Diodes Inc. 07AH3968
TRANSISTOR, NPN, 40V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 40V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; Transition Frequency ft:150MHz; Power Dissipation Pd:500mW; DC Collector Current:1A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT491ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT491ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT491ATA
TRANS NPN 40V 1A SOT23-3

TRANS NPN 40V 1A SOT23-3

Supplier's Site
Single Bipolar Transistors - FMMT491ATA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT491ATA
Single Bipolar Transistors FMMT491ATA
TRANS NPN 40V 1A SOT23-3

TRANS NPN 40V 1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT491ATA
Bipolar Transistors - BJT FMMT491ATA
Bipolar Transistors - BJT NPN Medium Power

Bipolar Transistors - BJT NPN Medium Power

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT491ATA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT491ATA
40V 500mW 300@500mA,5V 1A NPN SOT-23 Bipolar Transistors - BJT ROHS

40V 500mW 300@500mA,5V 1A NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FMMT491ACT-ND 016320-FMMT491ATA 276-FMMT491ATA 07AH3967 FMMT491ATA FMMT491ATA FMMT491ATA FMMT491ATA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMT491ATA 40V 1A SOT23 Bipolar Transistor Transistor, Npn, 40V, 1A, Sot-23; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Bipolar Transistors - 216346 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details
Single Bipolar Transistors - BCP5310E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
2 suppliers