TRANS NPN 50V 0.1A SOT23-3 Product overview: FMMT413TD from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT413TD can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1039161-FMMT413TD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Avalanche Mode
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN - Avalanche Mode 50V 100mA 150MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Avalanche Mode 50V 100mA 150MHz 330mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor NPN - Avalanche Mode 50V 100mA 150MHz 330mW Surface Mount SOT-23-3
TRANS NPN 50V 0.1A SOT23-3
Bipolar Transistors - BJT NPN Avalanche
TRANS, NPN, 100V, 0.1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
TRANS NPN 50V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FMMT413TD | 1039161-FMMT413TD | FMMT413TDTR-ND | FMMT413TD | FMMT413TD | 68AH9992 | FMMT413TD |
| Product Name | 50V 0.1A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FMMT413TD | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Npn, 100V, 0.1A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Avalanche Mode | NPN | NPN - Avalanche Mode; NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |