The FMMT411FDBW is a silicon NPN bipolar transistor designed for low-voltage avalanche mode operation, suitable for high-speed pulse generation in applications such as LIDAR and radar systems. It is packaged in a W-DFN2020-3/SWP (Type A) surface-mount case measuring 2.00mm x 2.00mm with a nominal height of 0.62mm. The device supports a collector-emitter voltage of 15V and a continuous collector current of 5A, with a typical pulsed on-current of 35A under avalanche conditions. Thermal resistance is 67°C/W from junction to ambient with a 25mm x 25mm copper pad, and 12°C/W from junction to case. It operates from -55°C to +150°C and meets UL 94 V-0 flammability rating and RoHS 3 compliance. Electrostatic discharge tolerance is 4,000V for the human body model and 400V for the machine model. The package features wettable flanks with sidewall tin plating for automated optical inspection.
TRANS NPN 15V 5A W-DFN2020-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-FMMT411FDBW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |