DIODES Incorporated Single Bipolar Transistors FMMT2907ATA

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 330mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FMMT2907ATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT2907ATR-ND
Single Bipolar Transistors FMMT2907ATR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 330mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 0.6A SOT23 Bipolar Transistor
276-FMMT2907ATA
60V 0.6A SOT23 Bipolar Transistor 276-FMMT2907ATA
TRANS PNP 60V 0.6A SOT23-3 Product overview: FMMT2907ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT2907ATA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT23-3 Product overview: FMMT2907ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT2907ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT2907ATA - 204239-FMMT2907ATA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT2907ATA
204239-FMMT2907ATA
TRANSISTORS - Transistors (BJT) - Single - FMMT2907ATA 204239-FMMT2907ATA
Manufacturer: Diodes Incorporated Win Source Part Number: 204239-FMMT2907ATA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.6V @ 50mA, 500mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 10V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 204239-FMMT2907ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.6V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
TRANS PNP 60V 0.6A SOT23-3 - 233-FMMT2907ATA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 0.6A SOT23-3
233-FMMT2907ATA
TRANS PNP 60V 0.6A SOT23-3 233-FMMT2907ATA
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT2907ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT2907ATA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT2907ATA
TRANS PNP 60V 0.6A SOT23-3

TRANS PNP 60V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number FMMT2907ATR-ND 276-FMMT2907ATA 204239-FMMT2907ATA 233-FMMT2907ATA FMMT2907ATA
Product Name Single Bipolar Transistors 60V 0.6A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT2907ATA TRANS PNP 60V 0.6A SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data