DIODES Incorporated Crystals FL520WFMT1

Description
52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL520WFMT1DKR-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL520WFMT1TR-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL520WFMT1CT-ND - DigiKey
Thief River Falls, MN, United States
52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

52MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 52Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 82AJ0362 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 52Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
82AJ0362
Crystal, 52Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 82AJ0362
CRYSTAL, 52MHZ, 12PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 52MHZ, 12PF, SMD, 3.2MM X 2.5MM

Supplier's Site
Crystals FL520WFMT1
CRYSTAL 52.0000MHZ 12PF SMD

CRYSTAL 52.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number FL520WFMT1DKR-ND 82AJ0362 FL520WFMT1
Product Name Crystals Crystal, 52Mhz, 12Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 17 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Units - 8149475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details