DIODES Incorporated Crystals FL5000111

Description
50MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL5000111DI-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

50MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL5000111
CRYSTAL 50.0000MHZ 10PF SMD

CRYSTAL 50.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL5000111DI-ND FL5000111
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-CD-0330-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details