DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers FL5000044

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 100mOhm @ 100kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Lighting, Ballast Controllers
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 925MHz ~ 960MHz, 1.805GHz ~ 1.88GHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222773 - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A4952ELYTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
IOUT 2 amps
View Details
Power Distribution Switches, Load Drivers - BTS3104SDRATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details