DIODES Incorporated Crystals FL4000231Z

Description
40MHz ±30ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±30ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL4000231Z-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±30ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

40MHz ±30ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL4000231Z
CRYSTAL 40.0000MHZ 10PF SMD

CRYSTAL 40.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL4000231Z-ND FL4000231Z
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-9 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 to 50 MHz
View Details
2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details