DIODES Incorporated Crystals FL4000146

Description
Crystal 4-SMD, No Lead
Request a Quote Datasheet
Description
Crystal 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL4000146-ND - DigiKey
Thief River Falls, MN, United States
Crystal 4-SMD, No Lead

Crystal 4-SMD, No Lead

Buy Now Datasheet
Crystals FL4000146
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number FL4000146-ND FL4000146
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystals - X147-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details