DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors FL4000098

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 700MHz ~ 2GHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 700MHz ~ 2GHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 700MHz ~ 2GHz Frequency Stability: ±10ppm Frequency Tolerance: ±40ppm ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 700MHz ~ 2GHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±40ppm
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 11N80C3 - 1121135-11N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers