DIODES Incorporated Crystals - FL4000005 FL4000005

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805284-FL4000005 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Operating Mode: Fundamental Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805284-FL4000005 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Operating Mode: Fundamental Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL4000005 - 805284-FL4000005 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FL4000005
805284-FL4000005
Crystals - FL4000005 805284-FL4000005
Manufacturer: Diodes Incorporated Win Source Part Number: 805284-FL4000005 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Operating Mode: Fundamental Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 805284-FL4000005
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Operating Mode: Fundamental
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.031" (0.78mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals - FL4000005-ND - DigiKey
Thief River Falls, MN, United States
Crystal 4-SMD, No Lead

Crystal 4-SMD, No Lead

Buy Now Datasheet
Crystals FL4000005
CRYSTAL SURFACE MOUNT

CRYSTAL SURFACE MOUNT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 805284-FL4000005 FL4000005-ND FL4000005
Product Name Crystals - FL4000005 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details