DIODES Incorporated Crystals FL3900004

Description
39MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
39MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3900004-ND - DigiKey
Thief River Falls, MN, United States
39MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

39MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL3900004
CRYSTAL 39.0000MHZ 8PF SMD

CRYSTAL 39.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL3900004-ND FL3900004
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-040-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 8136166P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details