DIODES Incorporated Crystals FL3200022

Description
32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL3200022TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL3200022CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FL3200022DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 16pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 32Mhz, 16Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9688 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 16Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9688
Crystal, 32Mhz, 16Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9688
CRYSTAL, 32MHZ, 16PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 32MHZ, 16PF, SMD, 3.2MM X 2.5MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number FL3200022TR-ND 28AK9688
Product Name Crystals Crystal, 32Mhz, 16Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-12-30-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details