DIODES Incorporated Crystals FL2700074

Description
27MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2700074-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2700074
CRYSTAL 27.0000MHZ 12PF SMD

CRYSTAL 27.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2700074-ND FL2700074
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-12.5PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-135.6-10-33QZ-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details