DIODES Incorporated Crystals FL2500381

Description
25MHz ±7ppm Crystal 13pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±7ppm Crystal 13pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2500381-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±7ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

25MHz ±7ppm Crystal 13pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FL2500381
CRYSTAL 25.0000MHZ 13PF SMD

CRYSTAL 25.0000MHZ 13PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FL2500381-ND FL2500381
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 13 pF 13 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-10-33B2-CWN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 15 ppm
Load Capacitance 10 pF
View Details
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details