DIODES Incorporated Filters - RF Filters FL2500213Z

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Filters - RF Filters Type: Header, Male Pins, Shrouded (4 Side) Frequency: 18GHz ~ 32GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Filters - RF Filters Type: Header, Male Pins, Shrouded (4 Side) Frequency: 18GHz ~ 32GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - FL2500213Z - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
FL2500213Z
Filters - RF Filters FL2500213Z
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Filters - RF Filters Type: Header, Male Pins, Shrouded (4 Side) Frequency: 18GHz ~ 32GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±0.5% Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Filters - RF Filters
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 18GHz ~ 32GHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±0.5%
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FL2500213Z
Product Name Filters - RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MFHP-00004PSM, Passive GaAs MMIC 6 GHz Highpass Filter - MFHP-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 6000 MHz
View Details
GPS L2 RF BAW Filter - 880060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design BAW
Fc 1228 MHz
View Details
2 suppliers
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details