DIODES Incorporated Crystals - FL2500187 FL2500187

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 753238-FL2500187 Packaging: Tape and Reel Type: MHz Crystal Mounting Style: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 20 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 753238-FL2500187 Packaging: Tape and Reel Type: MHz Crystal Mounting Style: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 20 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2500187 - 753238-FL2500187 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FL2500187
753238-FL2500187
Crystals - FL2500187 753238-FL2500187
Manufacturer: Diodes Incorporated Win Source Part Number: 753238-FL2500187 Packaging: Tape and Reel Type: MHz Crystal Mounting Style: SMD Frequency: 25MHz ESR (Equivalent Series Resistance): 20 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.031" (0.78mm) Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: Diodes Incorporated
Win Source Part Number: 753238-FL2500187
Packaging: Tape and Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 25MHz
ESR (Equivalent Series Resistance): 20 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.031" (0.78mm)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Crystals - 31-FL2500187TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 20 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 20 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2500187DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Buy Now Datasheet
Crystals - 31-FL2500187CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Buy Now Datasheet
CRYSTAL CERAMIC SEAM3225 T&R 3K - 233-FL2500187 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL CERAMIC SEAM3225 T&R 3K
233-FL2500187
CRYSTAL CERAMIC SEAM3225 T&R 3K 233-FL2500187
CRYSTAL CERAMIC SEAM3225 T&R 3K

CRYSTAL CERAMIC SEAM3225 T&R 3K

Supplier's Site
Crystals FL2500187
Crystals

Crystals

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 753238-FL2500187 31-FL2500187TR-ND 233-FL2500187 FL2500187
Product Name Crystals - FL2500187 Crystals CRYSTAL CERAMIC SEAM3225 T&R 3K Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz 25 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Frequency Tolerance 30 %
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-12-33B2-JGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details