DIODES Incorporated Crystals FL2400052

Description
CRYSTAL 24.0000MHZ 12PF SMD
Request a Quote Datasheet
Description
CRYSTAL 24.0000MHZ 12PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FL2400052CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Buy Now Datasheet
Crystals - 31-FL2400052TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 12pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FL2400052DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Buy Now Datasheet
Crystals FL2400052
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 31-FL2400052CT-ND FL2400052
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1847960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 150 ppm
View Details
32.768 kHz Tuning Fork Crystal - CC7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-100-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details