DIODES Incorporated Crystals FL2000072

Description
20MHz ±7ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±7ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL2000072-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±7ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

20MHz ±7ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL2000072 - 872018-FL2000072 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL2000072
872018-FL2000072
Oscillators - FL2000072 872018-FL2000072
Manufacturer: Diodes Incorporated Win Source Part Number: 872018-FL2000072 Series: SaRonix-eCera™ FL Operating Temperature Range: -20°C ~ 100°C Features: 20 MHz ±7ppm Crystal 18pF 35 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 872018-FL2000072
Series: SaRonix-eCera™ FL
Operating Temperature Range: -20°C ~ 100°C
Features: 20 MHz ±7ppm Crystal 18pF 35 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FL2000072
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL2000072-ND 872018-FL2000072 FL2000072
Product Name Crystals Oscillators - FL2000072 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
VCO / SURF MOUNT / RoHS - ROS-2920-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - SA556N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 6720624 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details