12MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | FL1200101-ND | FL1200101 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 30 ppm | |
| Load Capacitance | 15 pF | 15 pF |