DIODES Incorporated Crystals FL1200075

Description
12MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FL1200075-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FL1200075 - 919151-FL1200075 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FL1200075
919151-FL1200075
Oscillators - FL1200075 919151-FL1200075
Manufacturer: Diodes Incorporated Win Source Part Number: 919151-FL1200075 Series: SaRonix-eCera™ FL Operating Temperature Range: -40°C ~ 85°C Features: 12 MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 919151-FL1200075
Series: SaRonix-eCera™ FL
Operating Temperature Range: -40°C ~ 85°C
Features: 12 MHz ±20ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FL1200075
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FL1200075-ND 919151-FL1200075 FL1200075
Product Name Crystals Oscillators - FL1200075 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data