DIODES Incorporated Oscillators - FK5000004 FK5000004

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872006-FK5000004 Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872006-FK5000004 Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK5000004 - 872006-FK5000004 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FK5000004
872006-FK5000004
Oscillators - FK5000004 872006-FK5000004
Manufacturer: Diodes Incorporated Win Source Part Number: 872006-FK5000004 Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 872006-FK5000004
Series: SaRonix-eCera™ FK
Features: XO (Standard) - Oscillator - 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 872006-FK5000004
Product Name Oscillators - FK5000004
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-2016MV-333.3-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details