DIODES Incorporated Oscillators - FK4800012 FK4800012

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872005-FK4800012 Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872005-FK4800012 Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK4800012 - 872005-FK4800012 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FK4800012
872005-FK4800012
Oscillators - FK4800012 872005-FK4800012
Manufacturer: Diodes Incorporated Win Source Part Number: 872005-FK4800012 Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 872005-FK4800012
Series: SaRonix-eCera™ FK
Features: XO (Standard) - Oscillator - 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 872005-FK4800012
Product Name Oscillators - FK4800012
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624NSR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Through Hole Oscillators - ECS-200X - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details