DIODES Incorporated Oscillators - FK2500054W FK2500054W

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872002-FK2500054W Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: FK2500054 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872002-FK2500054W Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: FK2500054 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK2500054W - 872002-FK2500054W - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FK2500054W
872002-FK2500054W
Oscillators - FK2500054W 872002-FK2500054W
Manufacturer: Diodes Incorporated Win Source Part Number: 872002-FK2500054W Series: SaRonix-eCera™ FK Features: XO (Standard) - Oscillator - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Family Name: FK2500054 Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 872002-FK2500054W
Series: SaRonix-eCera™ FK
Features: XO (Standard) - Oscillator - 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Family Name: FK2500054
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 872002-FK2500054W
Product Name Oscillators - FK2500054W
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675311 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-4.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details