Texas Instruments Oscillators LMK61E0-156M25SIAT

Description
Clock Oscillator IC 156.25MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 156.25MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 296-51346-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
296-51346-2-ND
Oscillators 296-51346-2-ND
Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Buy Now Datasheet
Programmable Timers and Oscillators - LMK61E0-156M25SIAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E0-156M25SIAT
Programmable Timers and Oscillators LMK61E0-156M25SIAT
Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMK61E0-156M25SIAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK61E0-156M25SIAT
Clock/Timing - Programmable Timers and Oscillators LMK61E0-156M25SIAT
IC OSC CLOCK 156.25MHZ 6QFM

IC OSC CLOCK 156.25MHZ 6QFM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 296-51346-2-ND LMK61E0-156M25SIAT LMK61E0-156M25SIAT
Product Name Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; 6-SMD Module Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960536P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S733025T-125.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details