DIODES Incorporated Oscillators - FK2500025 FK2500025

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872000-FK2500025 Series: SaRonix-eCera™ FK Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FK2500025TR, FK2500025-ND, FK2500025CT, FK2500025DKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872000-FK2500025 Series: SaRonix-eCera™ FK Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FK2500025TR, FK2500025-ND, FK2500025CT, FK2500025DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FK2500025 - 872000-FK2500025 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FK2500025
872000-FK2500025
Oscillators - FK2500025 872000-FK2500025
Manufacturer: Diodes Incorporated Win Source Part Number: 872000-FK2500025 Series: SaRonix-eCera™ FK Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FK2500025TR, FK2500025-ND, FK2500025CT, FK2500025DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872000-FK2500025
Series: SaRonix-eCera™ FK
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FK2500025TR, FK2500025-ND, FK2500025CT, FK2500025DKR

Buy Now Datasheet
Oscillators - FK2500025CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2500025CT-ND
Oscillators FK2500025CT-ND
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FK2500025TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2500025TR-ND
Oscillators FK2500025TR-ND
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FK2500025DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FK2500025DKR-ND
Oscillators FK2500025DKR-ND
25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FK2500025 - ODG (Origin Data Global)
Shenzhen, China
Oscillators
FK2500025
Oscillators FK2500025
XTAL OSC XO 25.0000MHZ LVCMOS

XTAL OSC XO 25.0000MHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 872000-FK2500025 FK2500025CT-ND FK2500025
Product Name Oscillators - FK2500025 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO XO; XO (Standard)
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - X126-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TPS3431SQDRBRQ1 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details