DIODES Incorporated Crystals FH1600015

Description
16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH1600015DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1600015TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1600015CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1600015 - 804050-FH1600015 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FH1600015
804050-FH1600015
Crystals - FH1600015 804050-FH1600015
Manufacturer: Diodes Incorporated Win Source Part Number: 804050-FH1600015 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Frequency: 16MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.028" Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 804050-FH1600015
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Frequency: 16MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.028"
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals FH1600015
Crystals

Crystals

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number FH1600015DKR-ND 804050-FH1600015 FH1600015
Product Name Crystals Crystals - FH1600015 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm 10 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details