DIODES Incorporated Crystals FH1200004

Description
12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FH1200004TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1200004DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FH1200004CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

12MHz ±15ppm Crystal 12pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12Mhz, 12Pf, Smd, 2.5Mm X 2Mm Diodes Inc. - 28AK9654 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 12Pf, Smd, 2.5Mm X 2Mm Diodes Inc.
28AK9654
Crystal, 12Mhz, 12Pf, Smd, 2.5Mm X 2Mm Diodes Inc. 28AK9654
CRYSTAL, 12MHZ, 12PF, SMD, 2.5MM X 2MM

CRYSTAL, 12MHZ, 12PF, SMD, 2.5MM X 2MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number FH1200004TR-ND 28AK9654
Product Name Crystals Crystal, 12Mhz, 12Pf, Smd, 2.5Mm X 2Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-10-13-1XH - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 1 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-8.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details