DIODES Incorporated Oscillators FDF620003

Description
156.25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
156.25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FDF620003-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FDF620003-ND
Oscillators FDF620003-ND
156.25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

156.25MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FDF620003 - 919004-FDF620003 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FDF620003
919004-FDF620003
Oscillators - FDF620003 919004-FDF620003
Manufacturer: Diodes Incorporated Win Source Part Number: 919004-FDF620003 Series: SaRonix-eCera™ FD Operating Temperature Range: -40°C ~ 85°C Features: 156.25 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 919004-FDF620003
Series: SaRonix-eCera™ FD
Operating Temperature Range: -40°C ~ 85°C
Features: 156.25 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number FDF620003-ND 919004-FDF620003
Product Name Oscillators Oscillators - FDF620003
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details