Manufacturer: Diodes Incorporated
Win Source Part Number: 015909-FCX718TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: PNP
Family Name: FCX718
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 300mV @ 200mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 2SB1424T100Q; 2SB1424Q; 2SB956S;
Introduction Date: January 13, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
TRANS PNP 20V 2.5A SOT89-3 Product overview: FCX718TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX718TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 2W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 20V 2.5A 180MHz 2W Surface Mount SOT-89-3
TRANS, PNP, 20V, 2.5A, 150DEG C, 2W ROHS COMPLIANT: YES
TRANS PNP 20V 2.5A SOT89-3
TRANS PNP 20V 2.5A SOT89-3
Bipolar Transistors - BJT PNP Low Saturation
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 015909-FCX718TA | 276-FCX718TA | FCX718CT-ND | 28AK9636 | FCX718TA | FCX718TA | FCX718TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX718TA | 20V 2.5A SOT89 Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 20V, 2.5A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | SOT89; SOT-89-3 | SOT89; TO-243AA | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 2500 milliamps | 2500 milliamps | 2500 milliamps | ||||
| VCEO | 20 volts | 20 volts | 20 volts |