DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FCX591AQTA FCX591AQTA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 871574-FCX591AQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 1 A 150MHz 1 W Surface Mount SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: FCX591 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 871574-FCX591AQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 1 A 150MHz 1 W Surface Mount SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: FCX591 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FCX591AQTA - 871574-FCX591AQTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX591AQTA
871574-FCX591AQTA
TRANSISTORS - Transistors (BJT) - Single - FCX591AQTA 871574-FCX591AQTA
Manufacturer: Diodes Incorporated Win Source Part Number: 871574-FCX591AQTA Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 40 V 1 A 150MHz 1 W Surface Mount SOT-89-3 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: FCX591 Categories: Discrete Semiconductor Products Case / Package: SOT-89-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: Diodes Incorporated
Win Source Part Number: 871574-FCX591AQTA
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 40 V 1 A 150MHz 1 W Surface Mount SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: FCX591
Categories: Discrete Semiconductor Products
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Single Bipolar Transistors - 31-FCX591AQTADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FCX591AQTADKR-ND
Single Bipolar Transistors 31-FCX591AQTADKR-ND
TRANS PNP 40V 1A SOT-89-3

TRANS PNP 40V 1A SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FCX591AQTATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FCX591AQTATR-ND
Single Bipolar Transistors 31-FCX591AQTATR-ND
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 1A 150MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 31-FCX591AQTACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-FCX591AQTACT-ND
Single Bipolar Transistors 31-FCX591AQTACT-ND
TRANS PNP 40V 1A SOT-89-3

TRANS PNP 40V 1A SOT-89-3

Buy Now Datasheet
Singapore, Singapore
40V 1A SOT89 Bipolar Transistor
276-FCX591AQTA
40V 1A SOT89 Bipolar Transistor 276-FCX591AQTA
TRANS PNP 40V 1A SOT89-3 Product overview: FCX591AQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX591AQTA can be used for catalog matching and distributor lookup.

TRANS PNP 40V 1A SOT89-3 Product overview: FCX591AQTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX591AQTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX591AQTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX591AQTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX591AQTA
TRANS PNP 40V 1A SOT89-3

TRANS PNP 40V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FCX591AQTA
Bipolar Transistors - BJT FCX591AQTA
Bipolar Transistors - BJT Pwr Mid Perf Transistor

Bipolar Transistors - BJT Pwr Mid Perf Transistor

Buy Now Datasheet
Trans, Pnp, 40V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK9633 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK9633
Trans, Pnp, 40V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK9633
TRANS, PNP, 40V, 1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 871574-FCX591AQTA 31-FCX591AQTADKR-ND 276-FCX591AQTA FCX591AQTA FCX591AQTA 28AK9633
Product Name TRANSISTORS - Transistors (BJT) - Single - FCX591AQTA Single Bipolar Transistors 40V 1A SOT89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Pnp, 40V, 1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity PNP PNP PNP PNP
Package Type SOT3; SOT89; SOT-89-3 SOT89; TO-243AA Tape & Reel (TR) AEC-Q101 TO-3
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

80V 1A Bipolar Transistor - 276-BCP53-16 H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers