Manufacturer: Diodes Incorporated
Win Source Part Number: 015903-FCX558TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 50mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
TRANS PNP 400V 0.2A SOT89-3 Product overview: FCX558TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX558TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 400V 200mA 50MHz 1W Surface Mount SOT-89-3
Bipolar Transistors - BJT PNP Medium Power
TRANS PNP 400V 0.2A SOT89-3
TRANSISTOR, PNP, 400V, 0.2A, SOT89; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:200mA; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 400V 0.2A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 015903-FCX558TA | 276-FCX558TA | FCX558DKR-ND | FCX558TA | FCX558TA | 65T9122 | FCX558TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FCX558TA | 400V 0.2A SOT89 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Pnp, 400V, 0.2A, Sot89; Transistor Polarity Diodes Inc. | Single Bipolar Transistors |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | TO-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |