DIODES Incorporated 150V 1A SOT89 Bipolar Transistor FCX495TC

Description
TRANS NPN 150V 1A SOT89-3 Product overview: FCX495TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 150V 1A SOT89-3 Product overview: FCX495TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495TC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 1A SOT89 Bipolar Transistor
276-FCX495TC
150V 1A SOT89 Bipolar Transistor 276-FCX495TC
TRANS NPN 150V 1A SOT89-3 Product overview: FCX495TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495TC can be used for catalog matching and distributor lookup.

TRANS NPN 150V 1A SOT89-3 Product overview: FCX495TC from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX495TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FCX495TC-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX495TC-ND
Single Bipolar Transistors FCX495TC-ND
Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 150V 1A 100MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FCX495TC - 1037931-FCX495TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX495TC
1037931-FCX495TC
TRANSISTORS - Transistors (BJT) - Single - FCX495TC 1037931-FCX495TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1037931-FCX495TC Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 300mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 1mA, 10V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1037931-FCX495TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 300mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX495TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX495TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX495TC
TRANS NPN 150V 1A SOT89-3

TRANS NPN 150V 1A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-FCX495TC FCX495TC-ND 1037931-FCX495TC FCX495TC
Product Name 150V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FCX495TC Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89; SOT-89-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data