DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FCX2016TC FCX2016TC

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1037929-FCX2016TC Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-89-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1037929-FCX2016TC Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-89-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FCX2016TC - 1037929-FCX2016TC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX2016TC
1037929-FCX2016TC
TRANSISTORS - Transistors (BJT) - Single - FCX2016TC 1037929-FCX2016TC
Manufacturer: Diodes Incorporated Win Source Part Number: 1037929-FCX2016TC Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-89-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1037929-FCX2016TC
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-89-3
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX2016TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX2016TC
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX2016TC
TRANS PNP 40V SOT89-3

TRANS PNP 40V SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1037929-FCX2016TC FCX2016TC
Product Name TRANSISTORS - Transistors (BJT) - Single - FCX2016TC Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219972 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers