DIODES Incorporated Crystals F91000010

Description
10MHz ±20ppm Crystal 8pF 100 Ohms
Request a Quote Datasheet
Description
10MHz ±20ppm Crystal 8pF 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - F91000010-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 8pF 100 Ohms

10MHz ±20ppm Crystal 8pF 100 Ohms

Buy Now Datasheet
Crystals F91000010
CRYSTAL 10.0000MHZ 8PF

CRYSTAL 10.0000MHZ 8PF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number F91000010-ND F91000010
Product Name Crystals Crystals
Features / Standards RoHS; Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-20-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details