DIODES Incorporated Crystals F90800024Q

Description
8MHz ±15ppm Crystal 12pF 180 Ohms
Request a Quote Datasheet
Description
8MHz ±15ppm Crystal 12pF 180 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - F90800024Q-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 12pF 180 Ohms

8MHz ±15ppm Crystal 12pF 180 Ohms

Buy Now Datasheet
Crystals F90800024Q
CRYSTAL 8.0000MHZ 12PF

CRYSTAL 8.0000MHZ 12PF

Supplier's Site
Crystals F90800024Q
CRYSTAL 8.0000MHZ 12PF

CRYSTAL 8.0000MHZ 12PF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number F90800024Q-ND F90800024Q F90800024Q
Product Name Crystals Crystals Crystals
Features / Standards RoHS; Lead-Free
Frequency Stability 40 ppm 40 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details