DIODES Incorporated Crystals F62500047

Description
25MHz ±20ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 18pF 50 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - F62500047TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

25MHz ±20ppm Crystal 18pF 50 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 18Pf, Smd, 6Mm X 3.5Mm Diodes Inc. - 28AK9827 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Smd, 6Mm X 3.5Mm Diodes Inc.
28AK9827
Crystal, 25Mhz, 18Pf, Smd, 6Mm X 3.5Mm Diodes Inc. 28AK9827
CRYSTAL, 25MHZ, 18PF, SMD, 6MM X 3.5MM

CRYSTAL, 25MHZ, 18PF, SMD, 6MM X 3.5MM

Supplier's Site
Crystals F62500047
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number F62500047TR-ND 28AK9827 F62500047
Product Name Crystals Crystal, 25Mhz, 18Pf, Smd, 6Mm X 3.5Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details