DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes DZDH0401DW-7

Description
Win Source Part Number: 1337713-DZDH0401DW-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 FET Type: P-Channel Current - Supply: 11.6 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 40V Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DZDH0401
Request a Quote Datasheet
Description
Win Source Part Number: 1337713-DZDH0401DW-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 FET Type: P-Channel Current - Supply: 11.6 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 40V Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DZDH0401
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1337713-DZDH0401DW-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1337713-DZDH0401DW-7
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1337713-DZDH0401DW-7
Win Source Part Number: 1337713-DZDH0401DW-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 FET Type: P-Channel Current - Supply: 11.6 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 40V Mounting Type: Surface Mount Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: DZDH0401

Win Source Part Number: 1337713-DZDH0401DW-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
FET Type: P-Channel
Current - Supply: 11.6 µA
Internal Switch(s): Yes
Current - Output (Max): 3A
Voltage - Supply: 40V
Mounting Type: Surface Mount
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: DZDH0401

Buy Now Datasheet
PMIC - OR Controllers, Ideal Diodes - DZDH0401DW-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - OR Controllers, Ideal Diodes
DZDH0401DW-7
PMIC - OR Controllers, Ideal Diodes DZDH0401DW-7
TRANSISTOR GATE DRIVER SOT363

TRANSISTOR GATE DRIVER SOT363

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1337713-DZDH0401DW-7 DZDH0401DW-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes PMIC - OR Controllers, Ideal Diodes
Supply Voltage Other; 40V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Line Interface ICs - 1914807 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details