Nexperia B.V. High-voltage switching dual diode BAS101S-QR

Description
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection
Request a Quote
Description
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-voltage switching dual diode in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 300 V, reverse recovery time of 50 ns, and diode capacitance of 2 pF. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

High-voltage switching dual diode in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a repetitive peak reverse voltage of 300 V, reverse recovery time of 50 ns, and diode capacitance of 2 pF. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching dual diode - BAS101S-QR - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching dual diode
BAS101S-QR
High-voltage switching dual diode BAS101S-QR
High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 300 Low capacitance: Cd ≤ 2 pF Reverse voltage: VR ≤ 300 V Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching High-voltage switching Voltage clamping Reverse polarity protection

High-voltage switching dual diode, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 300
  • Low capacitance: Cd ≤ 2 pF
  • Reverse voltage: VR ≤ 300 V
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • High-voltage switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diode Arrays - 1727-BAS101S-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 600V 100MA TO-236AB

DIODE ARR GP 600V 100MA TO-236AB

Buy Now Datasheet
Diode Arrays - 1727-BAS101S-QRCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 600V 100MA TO-236AB

DIODE ARR GP 600V 100MA TO-236AB

Buy Now Datasheet
Diode Arrays - 1727-BAS101S-QRTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 600V 100MA TO-236AB

DIODE ARR GP 600V 100MA TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAS101S-QR 1727-BAS101S-QRDKR-ND
Product Name High-voltage switching dual diode Diode Arrays
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
IF 200 mA
VR 300 volts
Unlock Full Specs
to access all available technical data