The DXTP80060DFG-7 is a 60V PNP ultra-low saturation voltage transistor in a PowerDI3333-8/SWP package, sized 3.30mm by 3.30mm, designed for high-density applications such as MOSFET and IGBT gate drivers, load switches, and motor control. It supports a continuous collector current of up to -6A and a peak pulse current of -12A, with a typical VCE(sat) of -50mV at -1A and a saturated collector-emitter resistance of 26mΩ. The device operates from -55°C to +175°C, with thermal resistance junction-to-case of 6.5°C/W when mounted on a 25mm x 25mm 2oz copper PCB. It features wettable flanks for optical inspection, is RoHS compliant, and uses a matte tin finish. The complementary NPN device is the DXTN80060DFG.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTP80060DFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |