The DXTP3C100PDQ is a dual PNP bipolar transistor in a PowerDI5060-8 package designed for power management, load switching, motor driving, and line switching. It has a continuous collector current of -3A, a peak pulse current of -8A, and a collector-emitter voltage rating of -100V. The typical collector-emitter saturation resistance is 82mΩ at -2A and -200mA base current. The device operates with a junction temperature range of -55°C to 175°C and is AEC-Q101 qualified for automotive applications. The molded plastic package meets UL 94 V-0 flammability rating and is RoHS compliant. Moisture sensitivity is Level 1 per J-STD-020. The package dimensions are 5.15mm x 6.40mm BSC with a height of 1.00mm typ.
TRANS 2PNP 100V 3A POWERDI5060-8
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTP3C100PDQ-13-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |