DXTN80030DFG-7 is a 30V NPN bipolar transistor in a PowerDI3333-8/SWP package, designed for high-efficiency switching in applications such as MOSFET and IGBT gate drivers, load switches, and motor control. The device supports a continuous collector current of up to 10A and a peak pulse current of 20A, with an ultra-low collector-emitter saturation voltage of less than 30mV at 1A and a typical RCE(sat) of 12mΩ. It operates at junction temperatures up to +175°C and features a wettable flank for optical inspection. The package is molded plastic with a UL 94 V-0 flammability rating, is RoHS compliant, and has a moisture sensitivity level of 1 per J-STD-020. Thermal resistance from junction to case is 6.5°C/W with a 25mm x 25mm 2oz copper PCB mount.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTN80030DFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |