DIODES Incorporated Single Bipolar Transistors DXTN78100CFG-7

Description
PWR LOW SAT TRANSISTOR POWERDI33
Request a Quote
Description
PWR LOW SAT TRANSISTOR POWERDI33
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DXTN78100CFG-7 is an NPN bipolar transistor in a PowerDI3333-8/SWP package with a 3.30mm x 3.30mm footprint, designed for high-efficiency switching applications such as gate drivers, load switches, and motor control. It supports a collector-emitter voltage of 100V and continuous collector current up to 4A with a peak pulse current of 8A. The device features an ultra-low saturated voltage of 40mV to 60mV at 1A collector current and a typical RCE(sat) of 32mΩ. It operates from -55°C to +175°C and meets RoHS and UL 94 V-0 standards. The package includes wettable flanks for optical inspection and is rated as a Level 1 moisture sensitivity device.

Datasheet Summary
Powered by GS/AI

The DXTN78100CFG-7 is an NPN bipolar transistor in a PowerDI3333-8/SWP package with a 3.30mm x 3.30mm footprint, designed for high-efficiency switching applications such as gate drivers, load switches, and motor control. It supports a collector-emitter voltage of 100V and continuous collector current up to 4A with a peak pulse current of 8A. The device features an ultra-low saturated voltage of 40mV to 60mV at 1A collector current and a typical RCE(sat) of 32mΩ. It operates from -55°C to +175°C and meets RoHS and UL 94 V-0 standards. The package includes wettable flanks for optical inspection and is rated as a Level 1 moisture sensitivity device.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-DXTN78100CFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DXTN78100CFG-7TR-ND
Single Bipolar Transistors 31-DXTN78100CFG-7TR-ND
PWR LOW SAT TRANSISTOR POWERDI33

PWR LOW SAT TRANSISTOR POWERDI33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DXTN78100CFG-7TR-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMBG75R007M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
View Details
3 suppliers