The DXTN78030DFG-7 is a 30V NPN ultra-low saturation voltage transistor in a PowerDI3333-8/SWP package, designed for high-current switching applications such as MOSFET and IGBT gate drivers, load switches, and motor control. It supports a continuous collector current of up to 9A and a peak pulse current of 15A, with a typical VCE(sat) of 35mV at 1A and RCE(sat) of 14mΩ. The device operates from -55°C to +175°C and features a thermally efficient, wettable flank design for improved optical inspection. It is RoHS compliant, halogen and antimony free, and meets UL 94 V-0 flammability standards. The package measures 3.30mm x 3.30mm with a height of 0.80mm.
PWR LOW SAT TRANSISTOR POWERDI33
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DXTN78030DFG-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |